Status: | Unknown |
---|---|
Series: | 562R Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
element14
from US$0.51
|
1,870
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,870
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
1,496
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,321
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 1kV |
Product Range | 562R Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5F |
Lead Spacing | 6.4mm |
Capacitor Terminals | Radial Leaded |
CAP, DISC, 1000PF, 1KV, X5F | element14 |
1nF 1000 V dc Ceramic Single Layer Capacitor, X5F Dielectric Radial 562R Series | Vishay Specialty Capacitors 562R10TSD10 | RS Americas |
Ceramic Capacitor 1000Pf 1000V, X5F 10%, Radial | Newark Electronics |
Single Layer Ceramic Capacitor, 1000 pF, 1 kV, ± 10%, X5F, 6.4 mm, PC Pin | Avnet America |
CAPACITOR,CERAMIC,1000PF,10%TOLERANCE,10 | RS |
562R Series ╪7.4 x 4 mm 1 nF 1 kV ▒10 % X5F Lower Voltage Ceramic Disc Capacitor | Future Electronics |
Single Layer Ceramic Capacitor, 1000 pF, 1 kV, � 10%, X5F, 6.4 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 562R10TSD10?
Additional datasheets, footprints and schematics for 562R10TSD10 are listed on our Part Details page. You can also find images and similar parts to 562R10TSD10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562R10TSD10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562R10TSD10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562R10TSD10 fall under?
The 562R10TSD10 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 562R10TSD10 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562R10TSD10 you can contact the distributor directly for product support, shipping queries etc.
Is the 562R10TSD10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 562R10TSD10 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 562R10TSD10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562R10TSD10 often in real-time on the comparison pages.
What if I can't find stock of 562R10TSD10?
You can fill out our help required form which you can use to request a quote for 562R10TSD10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.