Status: | Unknown |
---|---|
Series: | 561R and 562R Series |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
127
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
862
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
376
in stock
|
Buy Now | |
element14
from US$1.00
|
376
in stock
|
Buy Now | |
Farnell
from US$1.00
|
376
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Low losses |
High stability |
High capacitance in small size |
Applications |
---|
Bypassing, coupling, and decoupling |
DC blocking |
Switching power supplies |
Datasheet |
---|
561R and 562R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor, Ceramic, Cap 300 pF, Tol 10%, Vol-Rtg 1000 VDC, Radial, X5F | Vishay Specialty Capacitors 562R10TST30 | RS Americas |
Cap, 300Pf, 1 Kv, 10%, X5F | Newark Electronics |
CAP, 300PF, 1 KV, 10%, X5F | element14 |
CeramicCap 300 pFTol 10%1000VDCRadialX5F | RS |
Ceramic Disc Capacitors 1kV 10% 300pF | Future Electronics |
Cap Ceramic 300pF 1000V X5F 10% (6.4 X 4mm) Radial 6.4mm 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 562R10TST30?
Additional datasheets, footprints and schematics for 562R10TST30 are listed on our Part Details page. You can also find images and similar parts to 562R10TST30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562R10TST30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562R10TST30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562R10TST30 fall under?
The 562R10TST30 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 562R10TST30 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562R10TST30 you can contact the distributor directly for product support, shipping queries etc.
Is the 562R10TST30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 562R10TST30 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 562R10TST30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562R10TST30 often in real-time on the comparison pages.
What if I can't find stock of 562R10TST30?
You can fill out our help required form which you can use to request a quote for 562R10TST30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.