Status: | Unknown |
---|---|
Series: | 562R Series |
RoHS: | Unknown |
Capacitance | 200pF |
---|---|
Voltage Rating | 1kV |
Product Range | 562R Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5F |
Lead Spacing | 6.4mm |
Capacitor Terminals | Radial Leaded |
Ceramic Capacitor 200Pf, 1000V, X5F, 10%, Radial | Newark Electronics |
CERAMIC CAPACITOR 200PF, 1000V, X5F, 10%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a 562R10TST20E3?
Additional datasheets, footprints and schematics for 562R10TST20E3 are listed on our Part Details page. You can also find images and similar parts to 562R10TST20E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562R10TST20E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562R10TST20E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562R10TST20E3 fall under?
The 562R10TST20E3 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 562R10TST20E3 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562R10TST20E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 562R10TST20E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 562R10TST20E3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 562R10TST20E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562R10TST20E3 often in real-time on the comparison pages.
What if I can't find stock of 562R10TST20E3?
You can fill out our help required form which you can use to request a quote for 562R10TST20E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.