Status: | Unknown |
---|---|
Series: | 561R and 562R Series |
RoHS: | Compliant |
Low losses |
High stability |
High capacitance in small size |
Applications |
---|
Bypassing, coupling, and decoupling |
DC blocking |
Switching power supplies |
Datasheet |
---|
561R and 562R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Capacitor 150Pf, 1000V, X5F, 10%, Radial | Newark Electronics |
CERAMIC CAPACITOR 150PF, 1000V, X5F, 10%, RADIAL | element14 |
562R Series ╪6.4x4mm 150 pF 1 kV ▒10 % X5F Lower Voltage Ceramic Disc Capacitor | Future Electronics |
Cap Ceramic 150pF 1000V X5F 10% (6.4 X 4mm) Radial 6.4mm 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 562R10TST15?
Additional datasheets, footprints and schematics for 562R10TST15 are listed on our Part Details page. You can also find images and similar parts to 562R10TST15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562R10TST15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562R10TST15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562R10TST15 fall under?
The 562R10TST15 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 562R10TST15 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562R10TST15 you can contact the distributor directly for product support, shipping queries etc.
Is the 562R10TST15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 562R10TST15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 562R10TST15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562R10TST15 often in real-time on the comparison pages.
What if I can't find stock of 562R10TST15?
You can fill out our help required form which you can use to request a quote for 562R10TST15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.