562243-000 Hook Up Wire by TE Connectivity

82A0111-16-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 562243-000,
5-1194442-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.50
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$11.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$10.18
-
Buy Now
Logo for Sager
Sager
from US$2.51
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Wire Color White
Number of Conductors 1
Number of Strands 259
Wire Diameter .079in, 2.0102mm
Wire Size 16AWG
Cable Insulation Thickness .004in
Conductor Diameter 1.7018mm, .067in
Overall Outside Diameter .079in, 2.0102mm
Strand Size 40AWG
Voltage Rating 600V
Cable Type Spec 80
Product Type Wire
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

High Performance Cable 1Conductors 16AWG Tin Plated Copper White 600VAC | Avnet America
Cable Hook-Up Wire Spec 80 1Conductor 16AWG Tin Plated Copper White 600V | Avnet Asia
Hook-up Wire 16AWG 259x40 WH PRICE PER FT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 562243-000?

Additional datasheets, footprints and schematics for 562243-000 are listed on our Part Details page. You can also find images and similar parts to 562243-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 562243-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562243-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 562243-000 fall under?

The 562243-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 562243-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 562243-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 562243-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 562243-000 have stock available?

Authorised distributors including Avnet America, Avnet Asia, TTI Europe and Sager have stock available or on a lead time for 562243-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 562243-000 often in real-time on the comparison pages.

What if I can't find stock of 562243-000?

You can fill out our help required form which you can use to request a quote for 562243-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay