Status: | Unknown |
---|---|
Series: | 5600 Series |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | - |
Inductance | 80mH |
ET Constant | - |
Primary Current | 10A |
Transformer Mounting | Through Hole |
Product Range | 5600 Series |
DC Resistance Max | 2.81ohm |
External Depth | 8.89mm |
Current Transformers TRANSFORMER 200 TURNS PRIMARY | Sager |
Current sensing transformer 1:200 10A | RS |
Current Transformer | Newark Electronics |
Current Transformers 80-150mH at 1V 10kHz 10A 200 turns | Future Electronics |
Current Transformer 1:200 500VDC 1.87Ohm/2.81Ohm Prim. DCR 10000mA Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 56200C?
Additional datasheets, footprints and schematics for 56200C are listed on our Part Details page. You can also find images and similar parts to 56200C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56200C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56200C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56200C fall under?
The 56200C is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to 56200C when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56200C you can contact the distributor directly for product support, shipping queries etc.
Is the 56200C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56200C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 56200C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56200C often in real-time on the comparison pages.
What if I can't find stock of 56200C?
You can fill out our help required form which you can use to request a quote for 56200C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.