Status: | Unknown |
---|---|
Series: | 561R Series |
RoHS: | Compliant |
Ultra stable over temperature and voltage |
Used when ultimate stability is required |
Radial leads |
Applications |
---|
Temperature compensating |
Resonant circuit |
Datasheet |
---|
561R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CAPACITOR, CERAMIC, PRECISION, DISC, RAD | RS |
CERAMIC CAPACITOR 680PF 1000V, N750, 5%, RADIAL | element14 |
Ceramic Capacitor 680Pf 1000V, N750, 5%, Radial | Newark Electronics |
Cap Ceramic 680pF 1000V M3K 5% (16 X 4mm) Radial 9.5mm 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 561R10TCUT68?
Additional datasheets, footprints and schematics for 561R10TCUT68 are listed on our Part Details page. You can also find images and similar parts to 561R10TCUT68 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 561R10TCUT68 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 561R10TCUT68 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 561R10TCUT68 fall under?
The 561R10TCUT68 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 561R10TCUT68 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 561R10TCUT68 you can contact the distributor directly for product support, shipping queries etc.
Is the 561R10TCUT68 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 561R10TCUT68 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 561R10TCUT68.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 561R10TCUT68 often in real-time on the comparison pages.
What if I can't find stock of 561R10TCUT68?
You can fill out our help required form which you can use to request a quote for 561R10TCUT68 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.