561379-000 Data Bus Components by TE Connectivity

D-500-0465-2-612-078

Status: Active
Series: -
RoHS: Unknown
Aliases: 561379-000,
5-1197894-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$389.25

Distributor Stock
Logo for Farnell
Farnell
from US$457.40
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$389.25
-
Buy Now
Logo for Sager
Sager
from US$390.44
-
Buy Now

Specifications

Eyelet With
Number of Stubs 2
Design Without Internal Terminator
Cable Length 1981mm, 78in
Coupler Type In-Line Microcoupler
Product Type Data Bus Component
Cable Type 10612 (Single Optimized Shield Cable)
Connection Type Solder
Operating Temperature (Max) 150°C

Compatible Parts


Alternative Descriptions

DATABUS HARNESSES | Avnet America
Data Bus Components - Microcouplers D-500-0465-2-612-078 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 561379-000?

Additional datasheets, footprints and schematics for 561379-000 are listed on our Part Details page. You can also find images and similar parts to 561379-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 561379-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 561379-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 561379-000 fall under?

The 561379-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.

Can I view similar or alternative parts?

You can view similar parts to 561379-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 561379-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 561379-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 561379-000 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 561379-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 561379-000 often in real-time on the comparison pages.

What if I can't find stock of 561379-000?

You can fill out our help required form which you can use to request a quote for 561379-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay