Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1194432-6,
5610673001 |
Wire Color | Brown |
---|---|
Insulation Material | Halogen-Free Polymer |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Number of Strands | 37 |
Overall Outside Diameter | 2.41mm, .095in |
Wire Size | 2.08mm², 14AWG |
Wire Diameter | .095in, 2.41mm |
Conductor Diameter | 1.75mm, .069in |
Strand Size | 37AWG |
Cable Insulation Thickness | .2mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Classification | Cable - Spec 99 & 100 |
Cable Type | Spec 100G |
Cable Style | Primary |
Product Type | Cable |
Operating Temperature Range | -55 – 125°C |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 5610673001?
Additional datasheets, footprints and schematics for 5610673001 are listed on our Part Details page. You can also find images and similar parts to 5610673001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5610673001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5610673001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5610673001 fall under?
The 5610673001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5610673001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5610673001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5610673001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5610673001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 5610673001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5610673001 often in real-time on the comparison pages.
What if I can't find stock of 5610673001?
You can fill out our help required form which you can use to request a quote for 5610673001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.