Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 5 |
Legend Colour | White |
Marker Colour | Green |
Marker Dimensions | 5mm x 3mm |
Cable Diameter Max | 2.8mm |
Cable Diameter Min | 2mm |
Marker Material | Nylon 6.6 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 561-01655?
Additional datasheets, footprints and schematics for 561-01655 are listed on our Part Details page. You can also find images and similar parts to 561-01655 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 561-01655 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 561-01655 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 561-01655 fall under?
The 561-01655 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Clip On Wire Markers / Tie On Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to 561-01655 when available in the Clip On Wire Markers / Tie On Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 561-01655 you can contact the distributor directly for product support, shipping queries etc.
Is the 561-01655 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 561-01655 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for 561-01655.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 561-01655 often in real-time on the comparison pages.
What if I can't find stock of 561-01655?
You can fill out our help required form which you can use to request a quote for 561-01655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.