Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Directivity | Omnidirectional |
---|---|
Output Impedance | 200ohm |
Frequency Response Min | 40Hz |
Frequency Response Max | 10000Hz |
Frequency | 10kHz |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Phono Plug, Vertical, Brass, Nickel Plate, 0.750 in. Length | Keystone Electronics 561 | RS Americas |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multipurpose Cutting Bit, Pk3 Rohs Compliant: Na |Dremel 561 | Newark Electronics |
MULTIPURPOSE CUTTING BIT, PK3 | element14 |
Where can I find additional details, specifications and documents for a 561?
Additional datasheets, footprints and schematics for 561 are listed on our Part Details page. You can also find images and similar parts to 561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 561 fall under?
The 561 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 561 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 561 you can contact the distributor directly for product support, shipping queries etc.
Is the 561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 561 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 561 often in real-time on the comparison pages.
What if I can't find stock of 561?
You can fill out our help required form which you can use to request a quote for 561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.