560Q Audio Transformers by Hammond Manufacturing

AUDIO TRANSFORMER, 10K/40KOHM / 10K/40KOHM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.25

Distributor Stock
Logo for Newark
Newark
from US$60.25
8
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$65.56
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$64.65
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$93.66
-
Buy Now

Specifications

Primary Impedance 40kohm
Secondary Impedance 40kohm
Transformer Mounting PC Board
Frequency Response Max 15kHz
Frequency Response Min 30Hz
RoHS Compliant Yes

Alternative Descriptions

Audio Transformer, 10K/40Kohm/10K/40Kohm | Newark Electronics
transformer - audio, broadcast quality | Hammond Manufacturing 560Q | RS Americas
Transformer, Audio | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 560Q?

Additional datasheets, footprints and schematics for 560Q are listed on our Part Details page. You can also find images and similar parts to 560Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 560Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 560Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 560Q fall under?

The 560Q is listed under Transformers > Audio Transformers.

Can I view similar or alternative parts?

You can view similar parts to 560Q when available in the Audio Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 560Q you can contact the distributor directly for product support, shipping queries etc.

Is the 560Q RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 560Q have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 560Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 560Q often in real-time on the comparison pages.

What if I can't find stock of 560Q?

You can fill out our help required form which you can use to request a quote for 560Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay