Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Primary Impedance | 600ohm |
---|---|
Secondary Impedance | 40kohm |
Transformer Mounting | PC Board |
Frequency Response Max | 30kHz |
Frequency Response Min | 30Hz |
RoHS Compliant | Yes |
Audio Transformer, 150/600/10K/40Kohm | Newark Electronics |
transformer - audio, broadcast quality | Hammond Manufacturing 560N | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 560N?
Additional datasheets, footprints and schematics for 560N are listed on our Part Details page. You can also find images and similar parts to 560N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 560N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 560N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 560N fall under?
The 560N is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 560N when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 560N you can contact the distributor directly for product support, shipping queries etc.
Is the 560N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 560N have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 560N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 560N often in real-time on the comparison pages.
What if I can't find stock of 560N?
You can fill out our help required form which you can use to request a quote for 560N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.