560L Audio Transformers by Hammond Manufacturing

AUDIO TRANSFORMER, 150/600 / 5K/20KOHM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.59

Distributor Stock
Logo for RS
RS
from US$2.59
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$60.25
5
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$65.56
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$64.65
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$93.66
-
Buy Now

Specifications

Primary Impedance 600ohm
Secondary Impedance 20kohm
Transformer Mounting PC Board
Frequency Response Max 30kHz
Frequency Response Min 30Hz
RoHS Compliant Yes

Alternative Descriptions

Audio Transformer, 150/600/5K/20Kohm | Newark Electronics
transformer - audio, broadcast quality | Hammond Manufacturing 560L | RS Americas
Transformer, Audio | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 560L?

Additional datasheets, footprints and schematics for 560L are listed on our Part Details page. You can also find images and similar parts to 560L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 560L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 560L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 560L fall under?

The 560L is listed under Transformers > Audio Transformers.

Can I view similar or alternative parts?

You can view similar parts to 560L when available in the Audio Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 560L you can contact the distributor directly for product support, shipping queries etc.

Is the 560L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 560L have stock available?

Authorised distributors including RS, Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 560L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 560L often in real-time on the comparison pages.

What if I can't find stock of 560L?

You can fill out our help required form which you can use to request a quote for 560L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay