Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 16AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Jacket Color | Black |
RoHS Compliant | Yes |
Unshielded Multipair Cable 1Pr 100Ft 600V Black | Newark Electronics |
Multi-Conductor Tray Cable, 16Awg/1Pair BC, 600V, Unshielded, PVC Black | Alpha Wire 5606B1601 BK005 | RS Americas |
Where can I find additional details, specifications and documents for a 5606B1601 BK005?
Additional datasheets, footprints and schematics for 5606B1601 BK005 are listed on our Part Details page. You can also find images and similar parts to 5606B1601 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5606B1601 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5606B1601 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5606B1601 BK005 fall under?
The 5606B1601 BK005 is listed under Cable, Wire & Cable Assemblies > Multipair Cable.
Can I view similar or alternative parts?
You can view similar parts to 5606B1601 BK005 when available in the Multipair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5606B1601 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5606B1601 BK005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5606B1601 BK005 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 5606B1601 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5606B1601 BK005 often in real-time on the comparison pages.
What if I can't find stock of 5606B1601 BK005?
You can fill out our help required form which you can use to request a quote for 5606B1601 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.