56050C Part Information
Details for 56050C by Murata
Electronic & Electrical Components>Transformers>Current Sensing Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2700 |
10 | 1.2600 |
25 | 1.2500 |
50 | 1.1800 |
100 | 1.1400 |
Stock Information
Details
Part Downloads
Part Features
- u0084u25a0 RoHS compliant u0084u25a0 50, 100, 200 & 300 Turn variants u0084u25a0 Primary current rating 10A u0084u25a0 20kHz-200kHz frequency range u0084u25a0 Centre tapped variants available
Part Specifications
Turns Ratio | 50 |
DC Resistance | 0.199ohm |
Inductance | 9.3mH |
ET Constant | - |
Primary Current | 10A |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- CURRENT TRANSFORMER; Turns Ratio:1:50; Inductance:5mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:0.199ohm; DC Resistance Primary:0.133ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 56050C?
Additional datasheets, footprints and schematics for 56050C are listed in our Part Details tab. You can also find the 56050C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56050C in the Pricing & Inventory tab next to part details. You can view 56050C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56050C fall under?
The 56050C is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to 56050C when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56050C you can contact the distributor directly for product support, shipping queries etc.
Is the 56050C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 56050C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 56050C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56050C often in real-time on the comparison pages.
What if I can't find stock of 56050C?
You can fill out our help required form which you can use to request a quote for 56050C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.