Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5603764002,
5-1194423-7 |
Fluid Type | Diesel Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid, Brake Fluid, Aviation Fuel, Water |
---|---|
Color | Black |
Material Systems Code | 20 |
Shrink Ratio | 1.75:1 |
Flexibility | Very Flexible |
Material | Chlorinated Polyolefin |
Recovered Inside Diameter (Max) | .061in, 1.55mm |
Expanded Inside Diameter (Min) | .125in, 3.18mm |
Size Range | .061 – .125in, 1.55 – 3.18mm |
Recovered Wall Thickness (Tolerance) | .43mm, .017in |
Recovered Wall Thickness (Nominal) | .69mm, .027in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Worldwide |
Product Family | NT-FR |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 135°C |
Operating Temperature Range | -70 – 121°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NTFR-1/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5603764002?
Additional datasheets, footprints and schematics for 5603764002 are listed on our Part Details page. You can also find images and similar parts to 5603764002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5603764002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5603764002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5603764002 fall under?
The 5603764002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5603764002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5603764002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5603764002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5603764002 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 5603764002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5603764002 often in real-time on the comparison pages.
What if I can't find stock of 5603764002?
You can fill out our help required form which you can use to request a quote for 5603764002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.