Status: | Unknown |
---|---|
Series: | Lights and Accessories |
RoHS: | Unknown |
Lifter Type | Magnetic Pick-Up Tool |
---|---|
Length | 159mm |
External Diameter | - |
Product Range | Lights and Accessories |
SVHC | No SVHC (15-Jan-2018) |
Telescoping Magnetic Led Pickup Tool Rohs Compliant: Na |Klein Tools 56027 | Newark Electronics |
Telescoping Magnetic LED Light and Pickup Tool, 22 in, Gooseneck, IP54, 25 LM | Klein Tools 56027 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 56027?
Additional datasheets, footprints and schematics for 56027 are listed on our Part Details page. You can also find images and similar parts to 56027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56027 fall under?
The 56027 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 56027 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56027 you can contact the distributor directly for product support, shipping queries etc.
Is the 56027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56027 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 56027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56027 often in real-time on the comparison pages.
What if I can't find stock of 56027?
You can fill out our help required form which you can use to request a quote for 56027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.