Status: | Unknown |
---|---|
Series: | BBC micro |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Micro Bit Single Board Computers |
Kit Contents | Edge connector PCB and Edge connector pre-built |
Product Range | BBC micro |
Accessory Type | Breakout Board |
Features | Edge Connector Breakout Board Pre-built Header Prototyping Area with 3V/0V Rows 21 Labelled Pins |
Edge Connector Breakout Board for BBC mi | RS |
BREAKOUT BOARD, EDGE CONNECTOR PRE-BUILT | element14 |
Breakout Board, Edge Connector Pre-Built | Newark Electronics |
Where can I find additional details, specifications and documents for a 5601B?
Additional datasheets, footprints and schematics for 5601B are listed on our Part Details page. You can also find images and similar parts to 5601B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5601B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5601B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5601B fall under?
The 5601B is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > micro:bit.
Can I view similar or alternative parts?
You can view similar parts to 5601B when available in the micro:bit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5601B you can contact the distributor directly for product support, shipping queries etc.
Is the 5601B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5601B have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 5601B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5601B often in real-time on the comparison pages.
What if I can't find stock of 5601B?
You can fill out our help required form which you can use to request a quote for 5601B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.