Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Capacitance Min | 1pF |
---|---|
Capacitance Max | 30pF |
Voltage Rating | 250V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | Through Hole |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -65°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Range | 1pF to 30pF |
Status: | Unknown |
---|---|
Series: | MAX-LOC 130099 Series |
RoHS: | Unknown |
Accessory Type | Lock Nut |
---|---|
For Use With | Molex Max-Loc Series Cable Grips |
Product Range | MAX-LOC 130099 Series |
Locknut - 1/2 Max-Loc Use30-1100Locknut |Molex 5601 | Newark Electronics |
Locknut, NPT Standard | Carlton-Bates |
LOCKNUT - 1/2 MAX-LOC USE30-1100LOCKNUT | Avnet America |
Status: | Unknown |
---|---|
Series: | BBC micro |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Micro Bit Single Board Computers |
Kit Contents | Edge connector PCB and Edge connector |
Product Range | BBC micro |
Accessory Type | Breakout Board |
Features | Edge Connector Breakout Board Prototyping Area with 3V/0V Rows Breaks Out 21 Labelled Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | - |
---|---|
Connector Type B | - |
Cable Length - Metric | 7.62m |
Current Rating | - |
Voltage Rating | - |
Jacket Color | Grey |
Product Range | - |
Cable Length - Imperial | 25ft |
Where can I find additional details, specifications and documents for a 5601?
Additional datasheets, footprints and schematics for 5601 are listed on our Part Details page. You can also find images and similar parts to 5601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5601 fall under?
The 5601 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 5601 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5601 you can contact the distributor directly for product support, shipping queries etc.
Is the 5601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5601 have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates, Avnet America, RS Americas and element14 have stock available or on a lead time for 5601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5601 often in real-time on the comparison pages.
What if I can't find stock of 5601?
You can fill out our help required form which you can use to request a quote for 5601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.