Status: | Unknown |
---|---|
Series: | 560 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.71
|
3,420
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.46
|
57,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.33
|
36,429
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.46
|
29,100
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.49
|
20,500
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.41
|
7,889
in stock
|
Buy Now |
![]() |
TME
from US$0.65
|
2,813
in stock
|
Buy Now |
![]() |
RS Americas
from US$1.94
|
550
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.51
|
90
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.39
|
42
in stock
|
Buy Now |
![]() |
element14
from US$0.58
|
-
|
Buy Now |
![]() |
Sager
from US$0.42
|
-
|
Buy Now |
![]() |
Farnell
from US$0.57
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.37
|
-
|
Buy Now |
Buy Now |
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | TE5 TR5 |
Holder Terminals | Solder Pin |
No. of Fuses | 1Fuses |
Product Range | 560 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (12-Jan-2017) |
Fuse Size Code | TE5 TR5 |
Fuse Size Metric | 8.5mm x 8mm |
Holder round for TR5/TE5 RM 5mm | Rutronik |
560 Series 6.3 A 250 V 9.5 mm Clip Copper Alloy Tin PCB Mount Radial Fuse Holder | Future Electronics |
FUSE BLOK FOR TE5/TR5 | TTI Americas |
FUSEHOLDER 6.3AMP 250V | TTI Europe |
TR5/TE5 Fuseholder 250V 6.3A | RS |
Fuse holder | TME |
6.3A PCB Mount Fuse Holder For 8.5 x 8mm Subminiature Fuse, 250 V | RS Americas |
Fuse Holder, Pcb Mount | Newark Electronics |
FUSE HOLDER, 6.3A, 250V, THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a 56000001009?
Additional datasheets, footprints and schematics for 56000001009 are listed on our Part Details page. You can also find images and similar parts to 56000001009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56000001009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56000001009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56000001009 fall under?
The 56000001009 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 56000001009 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56000001009 you can contact the distributor directly for product support, shipping queries etc.
Is the 56000001009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56000001009 have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Americas, TTI Europe and CoreStaff have stock available or on a lead time for 56000001009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56000001009 often in real-time on the comparison pages.
What if I can't find stock of 56000001009?
You can fill out our help required form which you can use to request a quote for 56000001009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.