Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Product Range | Scotchlok Series |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Blue |
Insulator Material | PP (Polypropylene) |
Terminal Material | Brass |
CONNECTOR, IDC ELEC TAP, 18-14AWG, BLUE | element14 |
3M IDC Branch Terminal, Light Blue, 0.75 ... 1.5mm², Pack of 100 pieces | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Accessory Type | Vulcanized Cellulose Fibre |
Colour | Black |
Features | Vulcanized Cellulose Fiber |
Thickness | 0.01 " |
For Use With | Electrical Insulation |
Size | 10 x 24 " |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 16" |
---|---|
Shaft Diameter | 1" |
Handle Type | Telescopic |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Rugged Metal Pushbutton With Green Led Ring - 16Mm Green Momentary Rohs Compliant: Yes |Adafruit 560 | Newark Electronics |
Where can I find additional details, specifications and documents for a 560?
Additional datasheets, footprints and schematics for 560 are listed on our Part Details page. You can also find images and similar parts to 560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 560 fall under?
The 560 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 560 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 560 you can contact the distributor directly for product support, shipping queries etc.
Is the 560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 560 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 560 often in real-time on the comparison pages.
What if I can't find stock of 560?
You can fill out our help required form which you can use to request a quote for 560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.