Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG179B RG187A |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 1GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Connector Mounting Orientation | Cable |
Contact Resistance | 12mohm |
Insulation Resistance | 1000Mohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating VAC | 400V |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 56-01N-TGN?
Additional datasheets, footprints and schematics for 56-01N-TGN are listed on our Part Details page. You can also find images and similar parts to 56-01N-TGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56-01N-TGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56-01N-TGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56-01N-TGN fall under?
The 56-01N-TGN is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 56-01N-TGN when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56-01N-TGN you can contact the distributor directly for product support, shipping queries etc.
Is the 56-01N-TGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56-01N-TGN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 56-01N-TGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56-01N-TGN often in real-time on the comparison pages.
What if I can't find stock of 56-01N-TGN?
You can fill out our help required form which you can use to request a quote for 56-01N-TGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.