Status: | Unknown |
---|---|
Series: | 55A1111 Series |
RoHS: | Unknown |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.33mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 34AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 2.06mm |
Approval Specification | - |
Product Range | 55A1111 Series |
SVHC | No SVHC (27-Jun-2018) |
55A 1C screened 22awg white 100m | RS |
55A1111-22-9-9 |Raychem Te Connectivity 55A1111-22-9-9 | Newark Electronics |
CABLE ((NW)) | element14 |
55A1111-22-9-9 | TTI Europe |
High Performance Cable 1Conductors 22AWG 1.93mm Tin Plated Copper White 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 55A1111-22-9-9?
Additional datasheets, footprints and schematics for 55A1111-22-9-9 are listed on our Part Details page. You can also find images and similar parts to 55A1111-22-9-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A1111-22-9-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A1111-22-9-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A1111-22-9-9 fall under?
The 55A1111-22-9-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 55A1111-22-9-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A1111-22-9-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A1111-22-9-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55A1111-22-9-9 have stock available?
Authorised distributors including RS, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 55A1111-22-9-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A1111-22-9-9 often in real-time on the comparison pages.
What if I can't find stock of 55A1111-22-9-9?
You can fill out our help required form which you can use to request a quote for 55A1111-22-9-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.