Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$102.28
|
No stock
|
Buy Now | |
TTI Europe
from US$1.16
|
31,542
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
4,146
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
4,146
in stock
|
Buy Now | |
Farnell
from US$2.47
|
3,320
in stock
|
Buy Now | |
WireMasters
from US$0.66
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$75.22
|
2
in stock
|
Buy Now | |
element14
from US$78.08
|
2
in stock
|
Buy Now | |
Electro Enterprises
-
|
23,634
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.62mm² |
Reel Length (Imperial) | 328.084ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 32AWG |
Voltage Rating | 600VAC |
Conductor Material | Tinned Copper |
External Diameter | 1.27mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
55A0811-20-9 | TTI Europe |
Hook-up Wire 55A0811-20-9 | Rapid Electronics |
SINGLE WIRE, 20AWG, TINNED COPPER, 100M | Farnell |
Wire, white | WireMasters |
Wire, 100M, 20Awg, Tc, White | Newark Electronics |
WIRE, 100M, 20AWG, TC, WHITE | element14 |
Type 55(R) dual wall airframe wire,20awg | RS |
Hook Up Wire Spec 55 1Conductor 20AWG Tin Plated Copper White 600V | Avnet America |
Where can I find additional details, specifications and documents for a 55A0811-20-9?
Additional datasheets, footprints and schematics for 55A0811-20-9 are listed on our Part Details page. You can also find images and similar parts to 55A0811-20-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A0811-20-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A0811-20-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A0811-20-9 fall under?
The 55A0811-20-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 55A0811-20-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A0811-20-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A0811-20-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55A0811-20-9 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and WireMasters have stock available or on a lead time for 55A0811-20-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A0811-20-9 often in real-time on the comparison pages.
What if I can't find stock of 55A0811-20-9?
You can fill out our help required form which you can use to request a quote for 55A0811-20-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.