Status: | Unknown |
---|---|
Series: | Spec 55 Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.82
|
1
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
40,981
in stock
|
Buy Now | |
WireMasters
from US$0.71
|
15,979
in stock
|
Buy Now | |
Newark Electronics
from US$55.14
|
28
in stock
|
Buy Now | |
element14
from US$84.51
|
22
in stock
|
Buy Now | |
Farnell
from US$57.01
|
22
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.15mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 38AWG |
Voltage Rating | 600VAC |
Conductor Material | Tinned Copper |
External Diameter | 0.81mm |
Approval Specification | - |
Product Range | Spec 55 Series |
SVHC | No SVHC (15-Jan-2018) |
55A0111-26-9 | TTI Europe |
Wire, white | WireMasters |
Wire, Etfe, 26Awg, White, 100M | Newark Electronics |
WIRE, ETFE, 26AWG, WHITE, 100M | element14 |
Type55(R) Screened&Jacketed WHITE 26AWG | RS |
High Performance Cable 1Conductors 26AWG 0.81mm Tin Plated Copper White 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 55A0111-26-9?
Additional datasheets, footprints and schematics for 55A0111-26-9 are listed on our Part Details page. You can also find images and similar parts to 55A0111-26-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A0111-26-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A0111-26-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A0111-26-9 fall under?
The 55A0111-26-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 55A0111-26-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A0111-26-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A0111-26-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55A0111-26-9 have stock available?
Authorised distributors including TTI Europe, WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for 55A0111-26-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A0111-26-9 often in real-time on the comparison pages.
What if I can't find stock of 55A0111-26-9?
You can fill out our help required form which you can use to request a quote for 55A0111-26-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.