Status: | Unknown |
---|---|
Series: | Spec 55 Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.04
|
28
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
49,640
in stock
|
Buy Now | |
WireMasters
from US$0.47
|
14,236
in stock
|
Buy Now | |
element14
from US$145.59
|
17
in stock
|
Buy Now | |
Farnell
from US$55.25
|
17
in stock
|
Buy Now | |
Electro Enterprises
-
|
6,203
in stock
|
Buy Now | |
Newark Electronics
from US$60.85
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.127mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 0.93mm |
Approval Specification | - |
Product Range | Spec 55 Series |
SVHC | No SVHC (15-Jan-2018) |
55A0111-24-9 | TTI Europe |
Wire, white | WireMasters |
White single wall equipment wire,24awg | RS |
WIRE, 19/0.127MM, COPPER, WHITE, 100M | element14 |
Wire, Hook Up, Spec55, 24 Awg, 600 V, White, 328 Ft, 100 M Rohs Compliant: Yes |Raychem Te Connectivity 55A0111-24-9 | Newark Electronics |
Cable 24AWG Tin Plated Copper White 600V | Avnet America |
Where can I find additional details, specifications and documents for a 55A0111-24-9?
Additional datasheets, footprints and schematics for 55A0111-24-9 are listed on our Part Details page. You can also find images and similar parts to 55A0111-24-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A0111-24-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A0111-24-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A0111-24-9 fall under?
The 55A0111-24-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 55A0111-24-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A0111-24-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A0111-24-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55A0111-24-9 have stock available?
Authorised distributors including TTI Europe, WireMasters, RS, element14 and Farnell have stock available or on a lead time for 55A0111-24-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A0111-24-9 often in real-time on the comparison pages.
What if I can't find stock of 55A0111-24-9?
You can fill out our help required form which you can use to request a quote for 55A0111-24-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.