Status: | Unknown |
---|---|
Series: | 55A0111 Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$405.76
|
1
in stock
|
Buy Now | |
WireMasters
from US$2.10
|
10,415
in stock
|
Buy Now | |
TTI Europe
from US$2.64
|
5,138
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
508
in stock
|
Buy Now | |
Newark Electronics
from US$264.24
|
-
|
Buy Now | |
element14
from US$420.18
|
-
|
Buy Now | |
Farnell
from US$272.67
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 12AWG |
Conductor Area CSA | 3.31mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 37 x 28AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 2.62mm |
Approval Specification | - |
Product Range | 55A0111 Series |
SVHC | No SVHC (27-Jun-2018) |
Wire, white | WireMasters |
55A0111-12-9 | TTI Europe |
TE Connectivity PTFE WIRE SIZE 12 WHITE Wire And Cable 1 | Distrelec |
55A primary wire 12awg white 100m | RS |
Hook-Up Wire, 12Awg, White, 100M | Newark Electronics |
HOOK-UP WIRE, 12AWG, WHITE, 100M | element14 |
Cable 1Conductor 12AWG Tin Coated Copper 600V White | Avnet America |
Where can I find additional details, specifications and documents for a 55A0111-12-9?
Additional datasheets, footprints and schematics for 55A0111-12-9 are listed on our Part Details page. You can also find images and similar parts to 55A0111-12-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A0111-12-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A0111-12-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A0111-12-9 fall under?
The 55A0111-12-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 55A0111-12-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A0111-12-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A0111-12-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55A0111-12-9 have stock available?
Authorised distributors including WireMasters, TTI Europe, Distrelec, RS and Newark Electronics have stock available or on a lead time for 55A0111-12-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A0111-12-9 often in real-time on the comparison pages.
What if I can't find stock of 55A0111-12-9?
You can fill out our help required form which you can use to request a quote for 55A0111-12-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.