559998-000 Heat Shrink Components by TE Connectivity

QFT3-130/42-0-B500

Status: Active
Series: -
RoHS: Unknown
Aliases: 559998-000,
6-1199151-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.44

Distributor Stock
Logo for Avnet America
Avnet America
from US$5.44
-
Buy Now
Logo for Sager
Sager
from US$6.29
-
Buy Now

Specifications

Material Polyolefin Flexible Modified
Material Code 130
Adhesive Pre-Coat Yes
Inside Diameter Range (Leg 1) .47 – 2.24in, 12 – 57mm
Inside Diameter Range (Body) 24 – 57mm, .94 – 2.24in
Government Qualified No
Power Cable Accessory No
Adhesive Options /42 Precoat
Fluid/Chemical Resistance Occasional exposure to fluids
Comment Product uses special crimp clips and tool.
Adhesive Code 42
Operating Temperature Range -20 – 60°C, -4 – 140°F

Compatible Parts


Alternative Descriptions

Heat Shrink Cable Boots & End Caps QFT3-130/42-0-B500 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 559998-000?

Additional datasheets, footprints and schematics for 559998-000 are listed on our Part Details page. You can also find images and similar parts to 559998-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 559998-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 559998-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 559998-000 fall under?

The 559998-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.

Can I view similar or alternative parts?

You can view similar parts to 559998-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 559998-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 559998-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 559998-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 559998-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 559998-000 often in real-time on the comparison pages.

What if I can't find stock of 559998-000?

You can fill out our help required form which you can use to request a quote for 559998-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay