Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Flag |
Underplating Material | None |
Terminal & Splice Type | Flag Tongue |
Wire Insulation Diameter | 12.7 – 13.97mm, .5 – .55in |
Overall Length | 80.9mm, 3.17937in |
Barrel Inside Diameter | .6102in, 15.5mm |
Wire Insulation Diameter (Max) | 13.97mm, .55in |
Wire Size | 104500CMA, 00AWG, 71.3mm² |
Stud Diameter | 9.91mm, .389463in |
Tongue Thickness | 3.18mm, .125in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Carton |
Packaging Quantity | 25 |
Stud Size | 3/8 |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Aluminum, Copper |
Barrel Type | Closed Barrel |
Sealable | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Term,copalum R 2/0 3/8 90Rh Rohs Compliant: Yes |Amp Te Connectivity 55982-1 | Newark Electronics |
Lug Terminal Right Hand Flag 2/0AWG Crimp Closed Barrel Straight Carton | Avnet America |
Where can I find additional details, specifications and documents for a 55982-1?
Additional datasheets, footprints and schematics for 55982-1 are listed on our Part Details page. You can also find images and similar parts to 55982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55982-1 fall under?
The 55982-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55982-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55982-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 55982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55982-1 often in real-time on the comparison pages.
What if I can't find stock of 55982-1?
You can fill out our help required form which you can use to request a quote for 55982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.