Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .55in, 13.97mm |
Stud Diameter | .389463in, 9.91mm |
Wire Insulation Diameter | 12.7 – 13.97mm, .5 – .55in |
Wire Size | 00AWG, 104500CMA, 71.3mm² |
Tongue Thickness | .128in, .127725in, 3.25mm |
Barrel Inside Diameter | 15.7mm, .6181in |
Overall Length | 77.5mm, 3.04575in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Long (Narrow) Tongue. |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper, Aluminum |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | Yes |
Stud Size | 3/8 |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fiber Optic Connectors TERM COPALUM NARROW 2/0AL 3/8 | Sager |
Where can I find additional details, specifications and documents for a 55944-1?
Additional datasheets, footprints and schematics for 55944-1 are listed on our Part Details page. You can also find images and similar parts to 55944-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55944-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55944-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55944-1 fall under?
The 55944-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55944-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55944-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55944-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55944-1 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 55944-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55944-1 often in real-time on the comparison pages.
What if I can't find stock of 55944-1?
You can fill out our help required form which you can use to request a quote for 55944-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.