Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.37 |
4,910
|
Buy Now | |
Newark Electronics | US$0.51 |
3,561
|
Buy Now | |
Rapid Electronics | US$0.31 |
3,561
|
Buy Now | |
Chip One Stop | US$0.35 |
3,561
|
Buy Now | |
Distrelec | US$0.29 |
3,561
|
Buy Now | |
TE Store | US$0.55 |
500
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
element14 | US$0.37 |
-
|
Buy Now | |
Boersig | US$0.32 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stripe Color | Black |
Insulation Sleeve Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Tongue Thickness | .79mm, .031in, .03in |
Overall Length | 1.076in, 27.38mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 6.73mm, .264489in, .265in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | M6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, 1/4", 16AWG/BLACK | Farnell |
Pidg R 22-16 Comm 22-18Mil 1/4 Rohs Compliant: Yes |Amp Te Connectivity 55936-2 | Newark Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.65mm2 | Distrelec |
PIDG R 22-16 COMM 22-18MIL 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 55936-2 | Internal Number: 55936-2 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin Tape Mounted | Avnet America |
PIDG, R 22-16 Comm 22-18Mil 1/4 | TE Connectivity 55936-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Black |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 55936-2?
Additional datasheets, footprints and schematics for 55936-2 are listed on our Part Details page. You can also find images and similar parts to 55936-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55936-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55936-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55936-2 fall under?
The 55936-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55936-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55936-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55936-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55936-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 55936-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55936-2 often in real-time on the comparison pages.
What if I can't find stock of 55936-2?
You can fill out our help required form which you can use to request a quote for 55936-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.