Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .597g |
---|---|
Splice Material | Copper |
Color | Black |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | .3 – 2mm², 22 – 14AWG, 509 – 5180CMA |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Marking | ECN |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | ECN-300V 150°C |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Serrated | No |
Insulated | Yes |
SPLICE WIRE CE BLACK 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .25 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 55927-1 | Internal Number: 55927-1 | TE Connectivity | TE Store |
Splice Wire Ce Black 22-14 Rohs Compliant: Yes |Amp Te Connectivity 55927-1 | Newark Electronics |
Splice Terminal 14-22AWG 17.27mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55927-1?
Additional datasheets, footprints and schematics for 55927-1 are listed on our Part Details page. You can also find images and similar parts to 55927-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55927-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55927-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55927-1 fall under?
The 55927-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55927-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55927-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55927-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55927-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 55927-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55927-1 often in real-time on the comparison pages.
What if I can't find stock of 55927-1?
You can fill out our help required form which you can use to request a quote for 55927-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.