Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | Current Loop Indicator |
Meter Range | 1mA to 5mA / 4mA to 20mA / 10mA to 50mA |
Digit Height | 12.7mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | - |
Where can I find additional details, specifications and documents for a 558B?
Additional datasheets, footprints and schematics for 558B are listed on our Part Details page. You can also find images and similar parts to 558B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 558B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 558B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 558B fall under?
The 558B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 558B when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 558B you can contact the distributor directly for product support, shipping queries etc.
Is the 558B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 558B have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 558B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 558B often in real-time on the comparison pages.
What if I can't find stock of 558B?
You can fill out our help required form which you can use to request a quote for 558B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.