Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Tongue Thickness | .034in, .0338in, .86mm |
Wire Insulation Diameter (Max) | .19in, 4.826mm |
Overall Length | 1.4454in, 36.78mm |
Stud Diameter | .25in, .2496in, 6.35mm |
Wire Insulation Diameter | 4.826mm, .19in |
Current Rating | 1A |
Voltage (Max) | 600V, 1000V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | Yes |
Shape Description | RING-088 |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 125°C, 257°F |
16-14 Pre-Insul Sealed Term R Rohs Compliant: Yes |Amp Te Connectivity 55853-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55853-1?
Additional datasheets, footprints and schematics for 55853-1 are listed on our Part Details page. You can also find images and similar parts to 55853-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55853-1 fall under?
The 55853-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55853-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55853-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55853-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55853-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 55853-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55853-1 often in real-time on the comparison pages.
What if I can't find stock of 55853-1?
You can fill out our help required form which you can use to request a quote for 55853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.