Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .034in, .0338in, .86mm |
Stud Diameter | .19in, 4.82mm, .189426in |
Wire Insulation Diameter | .19in, 4.826mm |
Overall Length | 28.65mm, 1.126in |
Wire Insulation Diameter (Max) | 4.826mm, .19in |
Voltage (Max) | 1000V, 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-088 |
Sealable | Yes |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 257°F, 125°C |
16-14 PRE-INSUL SEALED TERM R Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 55852-1 | Internal Number: 55852-1 | TE Connectivity | TE Store |
16-14 Pre-Insul Sealed Term R Rohs Compliant: Yes |Amp Te Connectivity 55852-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55852-1?
Additional datasheets, footprints and schematics for 55852-1 are listed on our Part Details page. You can also find images and similar parts to 55852-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55852-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55852-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55852-1 fall under?
The 55852-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55852-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55852-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55852-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55852-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 55852-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55852-1 often in real-time on the comparison pages.
What if I can't find stock of 55852-1?
You can fill out our help required form which you can use to request a quote for 55852-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.