Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 4.318mm, .17in |
Overall Length | 30.18mm, 1.186in |
Stud Diameter | .138in, 3.51mm, .137943in |
Tongue Thickness | .86mm, .034in, .0338in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2.62mm² |
Voltage (Max) | 1000V, 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-088 |
Sealable | Yes |
Operating Temperature Range | 125°C, 257°F |
Terminals 16-14 Pre-Insul Sealed Term R |Amp Te Connectivity 55850-1 | Newark Electronics |
Terminals 16-14 PRE-INSUL SEALED TERM R | Rapid Electronics |
TE Connectivity 16-14 PRE-INSUL SEALED TERM R Terminals | Distrelec |
CRIMP TOOLS | Farnell |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55850-1?
Additional datasheets, footprints and schematics for 55850-1 are listed on our Part Details page. You can also find images and similar parts to 55850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55850-1 fall under?
The 55850-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55850-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55850-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 55850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55850-1 often in real-time on the comparison pages.
What if I can't find stock of 55850-1?
You can fill out our help required form which you can use to request a quote for 55850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.