Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .032in, .81mm |
Overall Length | 31.7mm, 1.24581in |
Wire Size | 509 – 1900CMA, 22 – 18AWG, .26 – .96mm² |
Wire Insulation Diameter | .17in, 4.318mm |
Stud Diameter | .138in, 3.51mm, .137943in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 600V, 1000V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | Yes |
Insulated | Yes |
Shape Description | RING-088 |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 257°F, 125°C |
22-18 Pre-Insul Sealed Term R Rohs Compliant: Yes |Amp Te Connectivity 55846-1 | Newark Electronics |
TERMINAL | RS Americas |
Ring Tongue Terminal 18-22AWG 31.7mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55846-1?
Additional datasheets, footprints and schematics for 55846-1 are listed on our Part Details page. You can also find images and similar parts to 55846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55846-1 fall under?
The 55846-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55846-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55846-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 55846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55846-1 often in real-time on the comparison pages.
What if I can't find stock of 55846-1?
You can fill out our help required form which you can use to request a quote for 55846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.