Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Insulation Sleeve Material | Polyolefin |
Splice Material | Copper |
Weight per Piece | 5.535g |
Plating Material | Tin, Unplated |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 7.87mm, .31in |
Wire Size | 8mm², 8AWG, 13100 – 20800CMA |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Serrated | No |
Product Type | Splice |
Sealable | Yes |
Insulated | Yes |
#8 Pre-Insul Sealed Splice Rohs Compliant: Yes |Amp Te Connectivity 55845-1 | Newark Electronics |
Splices Terminal 8AWG Tin Loose Piece | Avnet America |
#8 PRE-INSUL SEALED SPLICE | Farnell |
Where can I find additional details, specifications and documents for a 55845-1?
Additional datasheets, footprints and schematics for 55845-1 are listed on our Part Details page. You can also find images and similar parts to 55845-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55845-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55845-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55845-1 fall under?
The 55845-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55845-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55845-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55845-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55845-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 55845-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55845-1 often in real-time on the comparison pages.
What if I can't find stock of 55845-1?
You can fill out our help required form which you can use to request a quote for 55845-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.