Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
196,122
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
26,174
in stock
|
Buy Now | |
TE Store
from US$0.38
|
10,998
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
8,307
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now |
Weight per Piece | .633g |
---|---|
Splice Material | Copper |
Color | Purple |
Plating Material | Unplated |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 5.97mm, .235in |
Wire Size | .3 – 2mm², 509 – 5180CMA, 22 – 14AWG |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Splice Type | Closed End |
Serrated | No |
Product Type | Splice |
Insulated | Yes |
SPLICE,CE 22-14 | Heilind Electronics |
SPLICE,CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .235 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 55843-1 | Internal Number: 55843-1 | TE Connectivity | TE Store |
Closed End Splice, 22Awg-14Awg, Purple | Newark Electronics |
Splice Terminal 14-22AWG 23.88mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Colour | Violet |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 55843-1?
Additional datasheets, footprints and schematics for 55843-1 are listed on our Part Details page. You can also find images and similar parts to 55843-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55843-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55843-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55843-1 fall under?
The 55843-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55843-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55843-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55843-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55843-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Powell Electronics have stock available or on a lead time for 55843-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55843-1 often in real-time on the comparison pages.
What if I can't find stock of 55843-1?
You can fill out our help required form which you can use to request a quote for 55843-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.