Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5584113003,
3-1198847-2 |
Conductor Material | Tin-Plated Copper |
---|---|
Weight | 4.22kg/km |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | 1.27mm, .05in |
Cable Insulation Thickness | .152mm, .006in |
Overall Outside Diameter Range | 1.12 – 1.19mm, .044 – .047in |
Wire Size | .35mm², 22AWG |
Wire Diameter | 1.169mm, .046in |
Conductor Diameter | .76mm, .029in |
Conductor Size | .35mm² |
Conductor Diameter Range | .029 – .03in, .74 – .76mm |
Voltage Rating | 600V |
Resistance (Max) | 56.1 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 1Conductors 1.19mm Tin Plated Copper White 600VAC | Avnet America |
Hook-up Wire FLHTC0311-0.35-9 | Sager |
Where can I find additional details, specifications and documents for a 5584113003?
Additional datasheets, footprints and schematics for 5584113003 are listed on our Part Details page. You can also find images and similar parts to 5584113003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5584113003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5584113003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5584113003 fall under?
The 5584113003 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5584113003 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5584113003 you can contact the distributor directly for product support, shipping queries etc.
Is the 5584113003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5584113003 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 5584113003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5584113003 often in real-time on the comparison pages.
What if I can't find stock of 5584113003?
You can fill out our help required form which you can use to request a quote for 5584113003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.