Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 2 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 97.03mm, 3.8132in |
Tongue Thickness | .132in, .131655in, 3.35mm |
Barrel Inside Diameter | .5598in, 14.22mm |
Stud Diameter | .374529in, 9.53mm |
Wire Size | 87.2mm², 000AWG, 138168CMA |
Wire Insulation Diameter | 13.21 – 16.38mm, .52 – .645in |
Wire Insulation Diameter (Max) | 16.38mm, .645in |
Voltage (Max) | 600V |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Sealable | Yes |
Support Style | Insulation Support |
Stud Size | 3/8 |
Wire/Cable Type | Copper, Aluminum |
Insulated | No |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Copalum R 3/0A 2/0C (2)3/8 Rohs Compliant: Yes |Amp Te Connectivity 55840-1 | Newark Electronics |
Ring Tongue Terminal (2/0)AWG 97.03mm 25.4mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 55840-1?
Additional datasheets, footprints and schematics for 55840-1 are listed on our Part Details page. You can also find images and similar parts to 55840-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55840-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55840-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55840-1 fall under?
The 55840-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55840-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55840-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55840-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55840-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 55840-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55840-1 often in real-time on the comparison pages.
What if I can't find stock of 55840-1?
You can fill out our help required form which you can use to request a quote for 55840-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.