Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Stud Diameter | .38907in, 9.9mm |
Barrel Inside Diameter | 13.21mm, .5201in |
Overall Length | 86.11mm, 3.3841in |
Wire Size | 0AWG, 107464CMA, 55.5mm² |
Tongue Thickness | .101in, 2.57mm |
Wire Insulation Diameter | 10.79 – 11.94mm, .425 – .47in |
Wire Insulation Diameter (Max) | 11.94mm, .47in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Box |
Stud Size | 3/8 |
Wire/Cable Type | Copper, Aluminum |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Copalum R 1/0A 2C (2)3/8 Rohs Compliant: Yes |Amp Te Connectivity 55837-1 | Newark Electronics |
Ring Tongue Terminal 2AWG 86.11mm 20.62mm Tin | Avnet America |
Terminals COPALUM R 1/0A 2C (2)3/8 | Sager |
Where can I find additional details, specifications and documents for a 55837-1?
Additional datasheets, footprints and schematics for 55837-1 are listed on our Part Details page. You can also find images and similar parts to 55837-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55837-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55837-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55837-1 fall under?
The 55837-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55837-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55837-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55837-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55837-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 55837-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55837-1 often in real-time on the comparison pages.
What if I can't find stock of 55837-1?
You can fill out our help required form which you can use to request a quote for 55837-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.