Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Height | .61in, 15.494mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyester - GF |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 104 |
Row-to-Row Spacing | .2in, 5.08mm |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.429mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
Conn Card Edge SKT 30 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5583660-2?
Additional datasheets, footprints and schematics for 5583660-2 are listed on our Part Details page. You can also find images and similar parts to 5583660-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5583660-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5583660-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5583660-2 fall under?
The 5583660-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5583660-2 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5583660-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5583660-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5583660-2 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 5583660-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5583660-2 often in real-time on the comparison pages.
What if I can't find stock of 5583660-2?
You can fill out our help required form which you can use to request a quote for 5583660-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.