Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$428.90
|
No stock
|
Buy Now | |
Conrad
from US$1.95
|
285
in stock
|
Buy Now | |
Rapid Electronics
from US$415.76
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$270.00
|
78
in stock
|
Buy Now | |
Avnet America
from US$369.41
|
-
|
Buy Now | |
Sager
from US$410.90
|
-
|
Buy Now | |
Farnell
from US$459.55
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Stud Diameter | 9.91mm, .389463in |
Barrel Inside Diameter | .4299in, 10.92mm |
Overall Length | 3.2642in, 83.06mm |
Wire Insulation Diameter (Max) | 9.65mm, .38in |
Wire Size | 2AWG, 35mm², 67872CMA |
Wire Insulation Diameter | .34 – .38in, 8.64 – 9.65mm |
Tongue Thickness | 2.36mm, .093in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper, Aluminum |
Barrel Type | Closed Barrel |
Sealable | Yes |
Insulated | No |
Stud Size | 3/8 |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Terminals TERM COPALUM R 2A 4C (2)3/8 | Rapid Electronics |
Term,copalum R 2A 4C (2)3/8 Rohs Compliant: Yes |Amp Te Connectivity 55835-2 | Newark Electronics |
Ring Tongue Terminal 4AWG 83.06mm 17.15mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 55835-2?
Additional datasheets, footprints and schematics for 55835-2 are listed on our Part Details page. You can also find images and similar parts to 55835-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55835-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55835-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55835-2 fall under?
The 55835-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55835-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55835-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55835-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55835-2 have stock available?
Authorised distributors including Conrad, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 55835-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55835-2 often in real-time on the comparison pages.
What if I can't find stock of 55835-2?
You can fill out our help required form which you can use to request a quote for 55835-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.