Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 2 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | 2.34mm, .0817in, .092in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 42420CMA, 4AWG, 21.9mm² |
Barrel Inside Diameter | 8.89mm, .35in |
Overall Length | 74.68mm, 2.935in |
Wire Insulation Diameter (Max) | 7.75mm, .305in |
Wire Insulation Diameter | .276 – .305in, 7.01 – 7.75mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Carton |
Packaging Quantity | 25 |
Wire/Cable Type | Aluminum, Copper |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Sealable | Yes |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Term,copalum R 4Al6Cu (2) 3/8 Rohs Compliant: Yes |Amp Te Connectivity 55833-2 | Newark Electronics |
Ring Tongue Terminal 4AWG 74.68mm 15.92mm Tin | Avnet America |
Terminals TERM COPALUM R 4AL6CU (2) 3/8 | Sager |
Where can I find additional details, specifications and documents for a 55833-2?
Additional datasheets, footprints and schematics for 55833-2 are listed on our Part Details page. You can also find images and similar parts to 55833-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55833-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55833-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55833-2 fall under?
The 55833-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55833-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55833-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55833-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55833-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 55833-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55833-2 often in real-time on the comparison pages.
What if I can't find stock of 55833-2?
You can fill out our help required form which you can use to request a quote for 55833-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.