Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 2 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | 2.24mm, .088in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Barrel Inside Diameter | .2799in, 7.11mm |
Overall Length | 2.8857in, 73.43mm |
Wire Size | 6AWG, 28280CMA, 14.6mm² |
Wire Insulation Diameter | .225 – .25in, 5.72 – 6.35mm |
Stud Diameter | 9.91mm, .389463in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Carton |
Wire/Cable Type | Copper, Aluminum |
Insulated | No |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Sealable | Yes |
Support Style | Insulation Support |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
Term,copalum R 6Al 8Cu (2)X3/8 Rohs Compliant: Yes |Amp Te Connectivity 55832-2 | Newark Electronics |
Splices Terminal 6AWG Tin | Avnet America |
TERM, COPALUM R 6AL 8CU (2)X3/8 | TE Connectivity 55832-2 | RS Americas |
Wire Ducting & Raceways TERM COPALUM R 6AL 8CU (2)X3/8 | Sager |
Where can I find additional details, specifications and documents for a 55832-2?
Additional datasheets, footprints and schematics for 55832-2 are listed on our Part Details page. You can also find images and similar parts to 55832-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55832-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55832-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55832-2 fall under?
The 55832-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55832-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55832-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55832-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55832-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 55832-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55832-2 often in real-time on the comparison pages.
What if I can't find stock of 55832-2?
You can fill out our help required form which you can use to request a quote for 55832-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.