Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$62.55
|
19
in stock
|
Buy Now | |
TE Store
from US$106.62
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$74.05
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$53.10
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$50.92
|
-
|
Buy Now | |
Avnet America
from US$37.21
|
-
|
Buy Now | |
RS Americas
from US$46.31
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Tongue Thickness | 10.67mm, .42in |
Barrel Inside Diameter | 1.0299in, 26.16mm |
Overall Length | 106.68mm, 4.1925in |
Stud Diameter | 10.31mm, .406in |
Wire Size | 450000 – 550000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERM,AMPWR 500MCM HD (2)3/8 Wire Size: 450000 – 550000 CMA Stud Size: 3/8 Stud Diameter: 10.31 mm Stud Diameter: .406 in Tongue Thickness: .42 in 450000 – 550000 CMA 3/8 10.31 mm .406" | Part Number: 55831-2 | Internal Number: 55831-2 | .406" | TE Connectivity | TE Store |
Terminals TERM AMPWR 500MCM HD (2)3/8 | Rapid Electronics |
TE Connectivity - AMP Terminals TERM AMPWR 500MCM HD (2)3/8 | Distrelec |
Terminals Term Ampwr 500Mcm Hd (2)3/8 |Amp Te Connectivity 55831-2 | Newark Electronics |
Lug Terminal 106.68mm 34.04mm Tin | Avnet America |
Term, Ampwr 500Mcm Hd (2)3/8 | TE Connectivity 55831-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 55831-2?
Additional datasheets, footprints and schematics for 55831-2 are listed on our Part Details page. You can also find images and similar parts to 55831-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55831-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55831-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55831-2 fall under?
The 55831-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55831-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55831-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55831-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55831-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 55831-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55831-2 often in real-time on the comparison pages.
What if I can't find stock of 55831-2?
You can fill out our help required form which you can use to request a quote for 55831-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.