Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$133.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$41.79
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$45.26
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$40.30
|
62
in stock
|
Buy Now | |
Distrelec
from US$45.05
|
62
in stock
|
Buy Now | |
Heilind Electronics
-
|
78
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
23
in stock
|
Buy Now | |
Avnet America
from US$35.03
|
-
|
Buy Now | |
RS Americas
from US$43.67
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | 10.92mm, .43in |
Wire Size | 550000 – 650000CMA |
Overall Length | 111.76mm, 4.3921in |
Stud Diameter | .406in, 10.31mm |
Barrel Inside Diameter | 1.1in, 27.94mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Wire/Cable Type | Copper |
Stud Size | 3/8 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals Term Ampwr 646Mcm (2)3/8 |Amp Te Connectivity 55830-2 | Newark Electronics |
Terminals TERM AMPWR 646MCM (2)3/8 | Rapid Electronics |
TE Connectivity TERM AMPWR 646MCM (2)3/8 Terminals TERM | Distrelec |
TERMINAL, RING TONGUE, 3/8", UNINSUL | Farnell |
TERM,AMPWR 646MCM (2)3/8 | Heilind Electronics |
Lug Terminal 111.76mm 36.32mm Tin | Avnet America |
Term, Ampwr 646Mcm (2)3/8 | TE Connectivity 55830-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Product Range | AMPOWER Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 55830-2?
Additional datasheets, footprints and schematics for 55830-2 are listed on our Part Details page. You can also find images and similar parts to 55830-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55830-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55830-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55830-2 fall under?
The 55830-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55830-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55830-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55830-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55830-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 55830-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55830-2 often in real-time on the comparison pages.
What if I can't find stock of 55830-2?
You can fill out our help required form which you can use to request a quote for 55830-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.