Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5580584002,
9-1194405-4 |
Flexibility | Flexible |
---|---|
Fluid Type | Aviation Fuel, Diesel Fuel, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Unleaded Gasoline |
Material Systems Code | 30 |
Shrink Ratio | 2:1 |
Color | Black |
Material | Crosslinked Fluoroelastomer |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Recovered Inside Diameter (Max) | .5in, 6.35mm |
Recovered Wall Thickness (Nominal) | .88mm, .035in |
Size Range | 6.35 – 12.7mm, .25 – .5in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Single |
Flammability | Highly Flame-Retardant |
Shrink Temperature (Min) | 175°C |
Operating Temperature Range | -55 – 150°C |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection |
Resistant To | Fluids |
Cable Accessories Heat Shrinkable Tubing Polymer Blend Fluoroelastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves VPB-1/2-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5580584002?
Additional datasheets, footprints and schematics for 5580584002 are listed on our Part Details page. You can also find images and similar parts to 5580584002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5580584002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5580584002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5580584002 fall under?
The 5580584002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5580584002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5580584002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5580584002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5580584002 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 5580584002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5580584002 often in real-time on the comparison pages.
What if I can't find stock of 5580584002?
You can fill out our help required form which you can use to request a quote for 5580584002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.